EN
  • EN
  • DE

DS9097U-009#

Part No DS9097U-009#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description COM PORT ADAPTER / 1-Wire® Devices - RS-232 to 1-Wire® Adapter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Accessory Type RS-232 to 1-Wire® Adapter
For Use With/Related Products 1-Wire® Devices
Base Product Number DS9097
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Win Source Part Number 1337942-DS9097U-009#
Ultra Librarian 3D Model Ultra Librarian DS9097U-009# CAD Model

Description

The Maxim Integrated DS9097U-009# is a sophisticated serial port adapter that provides seamless connectivity between 1-Wire devices and any serial communication port. This adapter is a critical component for systems that require reliable data transfer from sensors, data loggers, or any other devices that utilize the 1-Wire protocol, which is known for its simplicity and low-cost implementation.

Key Features

  • 1-Wire Interface: Enables single-contact, half-duplex communication with any Maxim Integrated 1-Wire device.
  • Serial Communication: Connects to RS-232 COM ports for easy integration with legacy systems and modern computers with serial port adapters.
  • High-Speed Operation: Supports standard and overdrive 1-Wire communication speeds, allowing for efficient data transfer.
  • Flexible Power Options: Can derive power from the data line ("parasite power") or from an external power supply, providing versatility in various applications.
  • Robust Construction: Encased in a durable enclosure, the DS9097U-009# is designed for industrial environments and prolonged use.

Applications

The DS9097U-009# is ideal for a wide range of applications, including:

  • Environmental monitoring and data logging
  • Industrial automation and process control
  • Access control and asset tracking
  • Network equipment identification and authentication

Compatibility

The adapter is compatible with a vast array of 1-Wire devices, including but not limited to temperature sensors, EEPROMs, and digital switches. Its versatility makes it a go-to solution for professionals and hobbyists seeking to incorporate 1-Wire technology into their projects.

Product Code

The product code for this adapter is DS9097U-009#, which is a unique identifier used to specify this particular model of the 1-Wire COM Port Adapter from Maxim Integrated.

You May Also Be Interested in

Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Microchip Technology
STK600 LCD EXTENSION CARD / STK600 - LCD Display
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess