EN
  • EN
  • DE
  • IT

DS87C520-QNL+

Part No DS87C520-QNL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 144903-DS87C520-QNL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS87C520-QNL+ CAD Model

Description

The Maxim Integrated DS87C520-QNL+ is a high-performance, quick-pulse 8051-compatible microcontroller designed to tackle demanding embedded system applications. This microcontroller stands out with its robust feature set and enhancements that improve speed, reduce power consumption, and provide greater flexibility than traditional 8051 microcontroller units (MCUs).

Key Features

  • High-Speed Architecture: The DS87C520-QNL+ operates at up to 33 MHz, significantly surpassing the speed of a standard 8051 MCU, which typically runs at 12 MHz. This speed enhancement allows for quicker data processing and improved overall performance.
  • Low Power Consumption: With its power-saving modes, including idle and power-down features, the DS87C520-QNL+ is optimized for battery-powered and power-sensitive applications, ensuring efficient energy use while maintaining performance.
  • Expanded Memory: This microcontroller offers 16KB of on-chip static RAM and 64KB of EPROM, providing ample space for complex programs and data storage without the need for external memory components.
  • Dual Data Pointer: To speed up data movement operations, the DS87C520-QNL+ includes a dual data pointer, which is beneficial for adjusting and processing large data blocks.
  • Watchdog Timer: A dedicated watchdog timer helps prevent system failures by resetting the system in the event of a software anomaly or malfunction, enhancing the reliability of applications.

Applications

The DS87C520-QNL+ is particularly well-suited for applications requiring high-speed data processing and efficient power management. It is ideal for industrial control systems, telecommunications, automotive systems, and any other embedded systems that demand a high level of reliability and performance.

Package and Quality

This microcontroller comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact form factor and durability. The DS87C520-QNL+ is also part of Maxim Integrated's commitment to high-quality standards, ensuring a reliable and consistent performance for the most critical applications.

With its advanced features and capabilities, the Maxim Integrated DS87C520-QNL+ is a versatile and powerful solution for designers looking to push the boundaries of what's possible with 8051-based microcontrollers.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5280 $54.5280
3+ $44.7410 $134.2230
4+ $43.3428 $173.3712
5+ $41.9447 $209.7235
7+ $40.5465 $283.8255
9+ $36.3520 $327.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess