EN
  • EN
  • DE

DS87C520-MCL+

Part No DS87C520-MCL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 137886-DS87C520-MCL+
Family Name DS87C520
Introduction Date July 07, 1998
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS87C520-MCL+ CAD Model

Description

The DS87C520-MCL+ from Maxim Integrated is a robust, high-speed microcontroller designed to cater to a wide array of applications that demand a perfect blend of speed, efficiency, and reliability. This microcontroller is an enhanced version of the 80C51 architecture, which has been optimized for greater speed performance and lower power consumption, making it ideal for industrial control systems, telecommunications, and advanced embedded systems.

The DS87C520-MCL+ operates at a maximum clock frequency of 33 MHz, significantly outperforming standard 8051 devices in terms of processing capability. With its pipelined architecture, this microcontroller executes most instructions in just a few clock cycles, achieving throughputs nearing 1 MIPS per MHz. This is a remarkable feat that ensures swift data handling and real-time response in critical applications.

One of the key features of the DS87C520-MCL+ is its integrated 16KB of EPROM, providing ample space for complex program code. The EPROM is easily programmable and erasable, offering flexibility for development and in-field updates. Additionally, the microcontroller includes 256 bytes of scratchpad RAM and a 1KB stack RAM, which facilitates efficient handling of temporary data and complex computations.

The microcontroller also boasts a wide range of integrated peripherals. It includes three 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports, all of which expand its versatility in interfacing with other devices and managing multiple tasks simultaneously. With its dedicated Watchdog Timer and Power-Fail Reset, the DS87C520-MCL+ ensures reliable operation under various conditions, preventing system crashes and data loss.

Maxim Integrated's commitment to quality is evident in the DS87C520-MCL+'s robust design, which is built to withstand harsh environments with its extended temperature range. The microcontroller is available in a 40-pin ceramic DIP package, ensuring easy integration into a broad range of system designs. Whether you're upgrading legacy systems or building state-of-the-art equipment, the DS87C520-MCL+ provides a powerful, reliable solution for your microcontroller needs.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess