EN
  • EN
  • DE

DS8113-RNG+

Part No DS8113-RNG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SMART CARD 28-SOIC / Smart Card Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Smart Card
Interface Analog
Voltage - Supply 2.7V ~ 6V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number DS8113
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813694-DS8113-RNG+
Ultra Librarian 3D Model Ultra Librarian DS8113-RNG+ CAD Model

Description

Introducing the DS8113-RNG+ from Maxim Integrated

The DS8113-RNG+ is a state-of-the-art smart card interface chip designed by Maxim Integrated to provide a secure and flexible solution for smart card readers. This innovative product ensures reliable communication between smart cards and host devices, making it an ideal choice for applications in banking, telecommunications, and secure access control systems.

Key Features

  • ISO 7816-3 Compliance: The DS8113-RNG+ fully complies with the ISO 7816-3 standard, ensuring compatibility with a wide range of smart cards.
  • Integrated Voltage Regulator: An on-chip LDO voltage regulator provides a stable supply voltage to the smart card, supporting 3V and 5V cards.
  • Programmable Current Limiting: The device offers programmable current limiting to protect against short-circuit and overload conditions, ensuring the safety and longevity of both the smart card and the reader.
  • Card Activation Sequencing: With controlled card activation and deactivation sequences, the DS8113-RNG+ prevents damage to the card due to sudden power surges.
  • High-Speed Operation: It supports high-speed communication with smart cards, enabling quick data transfer and efficient operation.

Advanced Security Features

The DS8113-RNG+ incorporates robust security measures to safeguard sensitive information during smart card transactions. It includes hardware-implemented protection mechanisms to prevent data corruption and unauthorized access.

Flexible Interface Options

Equipped with a flexible serial interface, the DS8113-RNG+ can easily connect to microcontrollers or other host processors, facilitating seamless integration into existing systems. Its versatility is further enhanced by the ability to operate over a wide temperature range, making it suitable for deployment in various environments.

Compact and Energy Efficient

Maxim Integrated has designed the DS8113-RNG+ with a compact form factor, allowing it to fit into space-constrained applications without compromising performance. Additionally, its low power consumption makes it an eco-friendly choice for energy-conscious designs.

Overall, the DS8113-RNG+ from Maxim Integrated represents a reliable, secure, and efficient solution for smart card interface applications, delivering the performance and features needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5375 $58.3625
56+ $2.0825 $116.6200
86+ $2.0166 $173.4276
119+ $1.9520 $232.2880
153+ $1.8873 $288.7569
205+ $1.6921 $346.8805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess