The DS8024-RJX from Maxim Integrated is a high-performance, triple differential line driver specifically designed for the demands of high-speed data communication applications. This device is particularly well-suited for driving twisted-pair or coaxial transmission lines within networking and telecommunications systems.
Key Features
- High-Speed Operation: The DS8024-RJX is capable of handling data rates up to 800 Mbps, making it an ideal choice for fast and reliable data transmission.
- Low Power Consumption: With an emphasis on energy efficiency, this line driver operates with a low current consumption, reducing the overall power requirements for systems in which it is used.
- Adjustable Output Levels: The device allows for fine-tuning of output levels to match the requirements of the transmission medium, ensuring optimal signal integrity.
- Integrated Termination Resistors: Termination resistors are built-in, which simplifies PCB layout and reduces external component count.
- Robust Protection Features: The DS8024-RJX is equipped with short-circuit and thermal shutdown protection, safeguarding the device and the system against adverse conditions.
Applications
Due to its high-speed capabilities and robust design, the DS8024-RJX is suitable for a variety of applications, including:
- Gigabit Ethernet
- Fibre Channel
- InfiniBand
- Proprietary backplane and cable driving applications
Technical Specifications
Parameter
Value
Data Rate
Up to 800 Mbps
Supply Voltage
3.3 V ±10%
Operating Temperature
-40°C to +85°C
Package Type
16-pin TSSOP
The DS8024-RJX is available in a 16-pin TSSOP package, providing a compact solution that is easy to integrate into existing and new designs. With its combination of speed, power efficiency, and reliability, the DS8024-RJX stands out as a superior line driver for high-speed data transmission requirements.