EN
  • EN
  • DE

DS4426T+T&R

Part No DS4426T+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Dac I2C-MARGINING 4CH 28-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface I2C
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 8
Number of Channels 4
Number of Converters 4
Number of Pins 28
Radiation Hardening No
RoHS Compliant
Supply Type Single
Win Source Part Number 1124944-DS4426T+T&R
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4426T+T&R CAD Model

Description

The DS4426T+T&R from Maxim Integrated is a sophisticated, low-voltage hex nonvolatile (NV) digital potentiometer designed to deliver reliable performance in a wide range of applications. This advanced device offers a unique combination of durability and precision, making it an ideal choice for engineers and designers seeking to control voltage and current in their electronic circuits with high accuracy.

Key Features

  • Multiple Resistors: The device includes six digitally controlled potentiometers, each with 256 positions, allowing for fine-grained control over resistance settings.
  • Nonvolatile Memory: The DS4426T+T&R features integrated nonvolatile memory that retains the potentiometer settings even when the power is turned off, ensuring consistent performance across power cycles.
  • Low Voltage Operation: Operating at a supply voltage range of 2.7V to 5.5V, this digital potentiometer is optimized for low-voltage applications, which is crucial for battery-operated and portable devices.
  • I2C Interface: The device is equipped with an I2C serial interface, facilitating easy integration into existing systems and providing a simple way to communicate with microcontrollers and other digital components.
  • Compact Packaging: Supplied in a compact TSSOP-14 package, the DS4426T+T&R maximizes functionality while minimizing space requirements on a PCB.

Applications

The DS4426T+T&R is suitable for a diverse range of applications, including:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Consumer electronics
  • Portable devices
  • Automotive systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS4426T+T&R is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Whether for industrial, automotive, or consumer applications, this digital potentiometer stands out with its robust design and precision control capabilities.

Ordering Information

The DS4426T+T&R digital potentiometer is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production needs. For detailed ordering and product information, customers are encouraged to consult the datasheet and contact Maxim Integrated's sales team.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess