EN
  • EN
  • DE

DS3911T+

Part No DS3911T+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT I2C QUAD 14TDFN / DAC 4-CH Delta-Sigma 10-bit 14-Pin TDFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 4
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.8 V ~ 5.5 V
Voltage - Supply, Digital 2.8 V ~ 5.5 V
INL/DNL (LSB) ±12 (Maximum), -
Architecture Sigma-Delta
Operating Temperature Range -40°C ~ 100°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x5)
Win Source Part Number 773311-DS3911T+
Popularity Medium
Supply and Demand Status Limited
Family Name DS3911
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian DS3911T+ CAD Model

Description

Introducing the DS3911T+ from Maxim Integrated

The DS3911T+ is a state-of-the-art, high-performance, nonvolatile (NV) digital potentiometer designed by Maxim Integrated to deliver precision and reliability for a wide range of applications. This innovative component is an ideal solution for applications requiring digitally controlled resistance adjustments. The DS3911T+ offers a robust feature set, making it perfect for fine-tuning resistance values in various electronic circuits without the need for manual potentiometer adjustments.

Key Features

  • Nonvolatile Memory: The DS3911T+ incorporates nonvolatile memory to retain the resistance settings even when the power is turned off, ensuring consistent performance and quick start-up times in all applications.
  • High Resolution: The device offers a high resolution with 256 positions, allowing for precise adjustments to the resistance value.
  • Digital Interface: With its I²C-compatible serial interface, the DS3911T+ can be easily integrated into digital systems, enabling remote adjustments and automated control within complex electronic systems.
  • Low Temperature Coefficient: The potentiometer's low temperature coefficient ensures stable resistance values across a wide temperature range, which is critical for maintaining accuracy in temperature-sensitive applications.
  • Wide Operating Voltage Range: The DS3911T+ operates over a broad voltage range, accommodating various supply levels and enhancing the device's flexibility in different system designs.
  • Compact Packaging: Maxim Integrated has packaged the DS3911T+ in a compact, surface-mount package, making it suitable for space-constrained applications without compromising performance.

Applications

The DS3911T+ is versatile and can be used in a multitude of applications, including:

  • Automated device calibration
  • Adjustable power supplies
  • Volume control in audio systems
  • Gain control and offset adjustment in data acquisition systems

With its combination of nonvolatile memory, high resolution, and digital interface, the DS3911T+ from Maxim Integrated is an excellent choice for designers looking to add reliable, precise digital potentiometry to their electronic projects. Its robust design and ease of integration make it a valuable component for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7989 $54.3912
18+ $5.5786 $100.4148
28+ $5.4042 $151.3176
39+ $5.2299 $203.9661
50+ $5.0556 $252.7800
67+ $4.5326 $303.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,412 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess