Maxim Integrated DS3902U-515+T&R Digital Potentiometer
The DS3902U-515+T&R is a versatile, non-volatile digital potentiometer brought to you by Maxim Integrated. This high-performance device is designed to operate as a dual, non-volatile digital potentiometer with a 256-position linear taper. It is an ideal component for applications that require precise resistance tuning controlled by a digital interface.
The DS3902U-515+T&R features an I²C-compatible serial interface, allowing for easy integration into a variety of digital systems. With its robust design, the device can operate over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that the DS3902U-515+T&R can be deployed across a diverse array of products and platforms, from consumer electronics to industrial control systems.
One of the key advantages of the DS3902U-515+T&R is its non-volatile memory, which retains the last position of the wiper upon power-down, ensuring consistent performance and eliminating the need for recalibration at each power-up. This feature is particularly useful in applications where maintaining a specific resistance value is critical, such as in setting bias currents or adjusting signal levels in audio and video equipment.
The device is available in a compact, 14-pin TSSOP package, making it suitable for space-constrained applications. Additionally, the DS3902U-515+T&R is offered in tape and reel (T&R) form, facilitating efficient handling and placement during the manufacturing process, which is especially beneficial for high-volume production environments.
With its precise control and non-volatile memory, the DS3902U-515+T&R digital potentiometer is an excellent choice for designers looking to add reliable and flexible resistance adjustments to their circuits. Whether it's for trimming and calibration, volume control, or fine-tuning sensor inputs, the DS3902U-515+T&R from Maxim Integrated stands out as a high-quality component that blends performance with ease of use.