EN
  • EN
  • DE

DS3882E+T&R/C

Part No DS3882E+T&R/C
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Automotive CCFL Controller 28-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 100 kHz
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 28
Operating Supply Current 12 mA
RoHS Compliant
Win Source Part Number 973045-DS3882E+T&R/C
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3882E+T&R/C CAD Model

Description

Maxim Integrated DS3882E+T&R/C Product Overview

The DS3882E+T&R/C, from Maxim Integrated, is a highly integrated lighting management unit designed to drive and control multiple strings of WLEDs (White Light Emitting Diodes) for monitor and TV backlighting applications. This sophisticated IC (Integrated Circuit) is engineered to provide a seamless and efficient solution for achieving optimal display brightness and color uniformity.

Key Features

  • Multiple WLED String Support: The DS3882E+T&R/C can drive and control several strings of WLEDs, ensuring that large display panels are evenly lit with consistent brightness levels.
  • High Efficiency: With its integrated boost controller, the device operates with high efficiency, which is crucial for reducing power consumption and heat generation in backlighting applications.
  • Precision Dimming Control: The IC offers precise dimming control through both analog and PWM (Pulse Width Modulation) inputs, providing designers with flexibility to achieve the desired backlighting effect.
  • Integrated Fault Protection: The device includes built-in fault protection features such as over-voltage, over-current, and over-temperature protection, ensuring the longevity and reliability of the backlighting system.
  • Minimal External Components: The DS3882E+T&R/C is designed to work with a minimal number of external components, simplifying the design and reducing the overall bill of materials.

Applications

Thanks to its versatile features and high performance, the DS3882E+T&R/C is suitable for a variety of applications, including:

  • LED TV Backlighting
  • Monitor Backlighting
  • Automotive Displays
  • Industrial Displays

Product Packaging and Availability

The DS3882E+T&R/C is available in a tape and reel format, facilitating easy integration into automated manufacturing processes. This packaging ensures reliable delivery and handling for high-volume production requirements.

Maxim Integrated's commitment to quality and performance is evident in the DS3882E+T&R/C, making it an excellent choice for designers looking to enhance the visual performance of their display products while maintaining efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,606 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess