EN
  • EN
  • DE

DS3502U+TR/C

Part No DS3502U+TR/C
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL NV 128TAP 10-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 5.5 V, 4.5 V to 15.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±4 ppm/°C
Resistance - Wiper (Ohms) (Typ) 5000
Temperature Range - Operating -40°C to 100°C
Case / Package 10-uMAX
Win Source Part Number 203396-DS3502U+TR/C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3502U+TR/C CAD Model

Description

The DS3502U+TR/C from Maxim Integrated is a highly versatile, nonvolatile digital potentiometer that offers a compact and precise solution for adjusting resistance values electronically. Designed to endure the rigors of modern electronic applications, this digital potentiometer is ideal for a wide range of uses, from calibrating system tolerances to controlling audio volume and adjusting bias voltages.

Key Features

  • Nonvolatile Memory: The DS3502U+TR/C incorporates nonvolatile (NV) memory to retain its resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • I²C Interface: Featuring an I²C serial interface, this digital potentiometer allows for easy integration into most microcontroller-based systems, providing a simple way to communicate with other I²C-compatible devices.
  • High Precision: With 64-position linear taper adjustment, users can achieve precise resistance tuning for their applications.
  • Low Power Consumption: It is designed for low-power operations, making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Voltage: The device operates over a wide voltage range of 2.7V to 5.5V, providing flexibility for various power supply conditions.

Applications

The DS3502U+TR/C is widely used in applications that require precision and reliability. Common applications include:

  • Volume control in audio systems
  • Adjustable power supplies
  • LCD screen brightness adjustment
  • Calibration of sensors and instrumentation

Product Specifications

The digital potentiometer comes in a compact 8-pin µSOP package, making it suitable for space-constrained applications. It is offered in tape and reel packaging (denoted by the TR suffix), facilitating efficient handling and placement during mass production. The "C" in its product name indicates that it is a lead(Pb)-free and RoHS-compliant component, aligning with environmental standards and regulations.

With its robust feature set, the Maxim Integrated DS3502U+TR/C digital potentiometer stands out as an excellent choice for designers looking to add reliable and adjustable resistance to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess