EN
  • EN
  • DE

DS3502U+T&R

Part No DS3502U+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL NV 128TAP 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 5.5 V, 4.5 V to 15.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±4 ppm/°C
Resistance - Wiper (Ohms) (Typ) 5000
Temperature Range - Operating -40°C to 100°C
Case / Package 10-uMAX
Win Source Part Number 128408-DS3502U+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3502U+T&R CAD Model

Description

Maxim Integrated DS3502U+T&R Digital Potentiometer

The DS3502U+T&R from Maxim Integrated is a high-quality digital potentiometer that offers a reliable and precise solution for a multitude of applications requiring variable resistance adjustments. This device is perfect for those who need to calibrate system tolerances or dynamically control system parameters with digital precision.

The DS3502U+T&R is a non-volatile digital potentiometer that integrates 128 positions and comes in a compact SOT-23-8 package, making it an ideal choice for space-constrained applications. It operates from a 2.7V to 5.5V supply voltage, which allows it to be used in various low-voltage applications. This versatile potentiometer can handle a wide temperature range, from -40°C to +85°C, ensuring its performance in diverse operating environments.

One of the key features of this digital potentiometer is its I²C serial interface, which facilitates easy communication with microcontrollers and other digital systems. This interface also supports a variety of I²C commands for reading and writing the wiper position, providing designers with flexibility and control over their systems.

The DS3502U+T&R offers a wiper resistance of 70Ω typical at 5V, which is extremely low compared to the total end-to-end resistance of the potentiometer. This characteristic ensures minimal signal distortion and power loss, making it an efficient choice for precision applications. Additionally, the device's non-volatile memory allows it to retain the last wiper position before power-down, which is crucial for applications that require a specific resistance setting upon power-up.

Applications for the DS3502U+T&R are diverse and include adjusting LCD screen brightness, setting the gain of an amplifier, or tuning filter frequencies in audio systems. Its high reliability and precision make it suitable for industrial controls, automotive systems, and consumer electronics where consistent performance is necessary.

Overall, the Maxim Integrated DS3502U+T&R digital potentiometer is a robust, precise, and flexible component that can be easily integrated into various electronic designs, offering designers a compact and intelligent solution for adjustable resistance needs.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3290 $53.2640
37+ $2.7315 $101.0655
57+ $2.6461 $150.8277
79+ $2.5608 $202.3032
101+ $2.4754 $250.0154
136+ $2.2194 $301.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,460 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess