EN
  • EN
  • DE

DS33X42+

Part No DS33X42+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 256CSBGA / Data Transport Interface 256-CSBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Applications Data Transport
Interface Parallel/Serial
Voltage - Supply 1.8V, 2.5V, 3.3V
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Mounting Type Surface Mount
Base Product Number DS33X42
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112807-DS33X42+
Ultra Librarian 3D Model Ultra Librarian DS33X42+ CAD Model

Description

The DS33X42+ is a cutting-edge product from Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance device is meticulously designed to cater to the demanding needs of the telecommunications industry, particularly in the realm of digital interfacing and networking.

At the core of the DS33X42+ lies its exceptional capability to handle complex data transmission tasks with unparalleled efficiency. The product features a robust serial interface that enables seamless communication between various digital systems. This interface is not only versatile but also highly reliable, ensuring data integrity even under strenuous conditions.

The DS33X42+ boasts an impressive array of features that make it a top choice for engineers and designers. It supports a wide range of data rates, making it flexible enough to be used in a variety of applications, from low-speed legacy systems to high-speed modern networks. The device's low power consumption is another highlight, offering a green solution that reduces overall energy costs without compromising on performance.

Maxim Integrated has equipped the DS33X42+ with advanced diagnostic capabilities. These built-in diagnostics tools help in quick identification and resolution of issues, thus minimizing downtime and ensuring continuous operation. The product is also designed for easy integration into existing systems, with minimal configuration required, which accelerates the development cycle and reduces time-to-market for new products and services.

The DS33X42+ is housed in a compact, robust package that is engineered to withstand harsh environmental conditions, making it suitable for deployment in a wide range of industrial settings. With Maxim Integrated's commitment to quality, the DS33X42+ is manufactured to the highest standards, ensuring longevity and consistent performance over its operational lifespan.

In summary, the DS33X42+ from Maxim Integrated is a sophisticated, high-quality product that offers reliability, versatility, and efficiency for digital communication tasks. It stands as a testament to Maxim Integrated's expertise in producing innovative solutions that meet the evolving demands of the telecommunications industry.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0001 $77.0001
2+ $74.5938 $149.1876
3+ $72.1876 $216.5628
4+ $69.7813 $279.1252
5+ $62.5626 $312.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess