EN
  • EN
  • DE

DS32KHZN/BGA

Part No DS32KHZN/BGA
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSC TCXO 32.768KHZ CMOS SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type TCXO
Frequency 32.768kHz
Output CMOS
Supply Voltage - Operating 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 220μA
Mounting SMD (SMT)
Dimension 0.450" L x 0.400" W (11.43mm x 10.16mm)
Height - Seated (Max) 0.101" (2.56mm)
Win Source Part Number 126300-DS32KHZN/BGA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS32KHZN/BGA CAD Model

Description

The DS32KHZN/BGA is a highly accurate, full-featured real-time clock (RTC) from Maxim Integrated, designed to provide precise timekeeping and data management for a wide array of applications. This compact and robust component is ideal for use in systems that require reliable timekeeping under varying conditions, including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The DS32KHZN/BGA boasts exceptional timekeeping accuracy, minimizing time drift and ensuring systems stay synchronized over extended periods.
  • Temperature Compensation: With an integrated temperature-compensated crystal oscillator (TCXO), the device adjusts its frequency based on temperature variations, maintaining its accuracy across a broad temperature range.
  • Battery Backup: It includes a battery-backup input for continuous timekeeping in the event of a main power loss, ensuring seamless operation and data retention.
  • Small Footprint: The device comes in a compact BGA package, making it suitable for space-constrained applications without compromising performance.
  • Bus Interface: The RTC supports a serial interface for communication with microcontrollers or other digital systems, facilitating easy integration into existing designs.
  • Programmable Alarms: It provides programmable alarms and interrupt functions, allowing for scheduled tasks and timely alerts to be executed by the host system.

Applications

The DS32KHZN/BGA is versatile and can be employed in a multitude of applications where accurate timekeeping is crucial. These include:

  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Consumer electronics such as set-top boxes and smart appliances

Maxim Integrated's DS32KHZN/BGA is a testament to their commitment to providing high-quality, reliable components for critical time-sensitive applications. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, delivering precision and durability in a small form factor.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess