EN
  • EN
  • DE

DS32KHZ/DIP

Part No DS32KHZ/DIP
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 32.7680KHZ CMOS TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Maxim Integrated
Series DS
Package Tube
Product Status Obsolete
Base Resonator Crystal
Type TCXO
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 220µA
Mounting Type Through Hole
Package / Case 14-DIP Module
Size / Dimension 0.860" L x 0.460" W (21.84mm x 11.68mm)
Height - Seated (Max) 0.315" (8.01mm)
Base Product Number DS32KHZ
Standard Package 23 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586615-DS32KHZ/DIP
Ultra Librarian 3D Model Ultra Librarian DS32KHZ/DIP CAD Model

Description

Introducing the DS32KHZ/DIP: A High-Precision Temperature-Compensated Crystal Oscillator

The DS32KHZ/DIP from Maxim Integrated is a compact, highly reliable, temperature-compensated crystal oscillator (TCXO) designed to provide a precise 32.768 kHz output for timekeeping applications. This precision device is housed in a DIP (Dual In-line Package) making it suitable for through-hole mounting on printed circuit boards, which is ideal for various electronic products requiring a stable time base.

Key Features

  • High Stability: The DS32KHZ/DIP offers excellent frequency stability over a wide temperature range, ensuring accurate timekeeping in diverse operating conditions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this TCXO consumes minimal power, making it ideal for battery-operated devices.
  • Compact Design: The DIP packaging allows for easy integration into existing designs without the need for surface-mount technology (SMT) capabilities.
  • Long-term Reliability: Maxim Integrated's commitment to quality means that the DS32KHZ/DIP is built to provide consistent performance over the product's lifespan.

Applications

The DS32KHZ/DIP is an excellent choice for a broad range of applications that require a stable and precise clock source. These include:

  • Real-Time Clocks (RTCs)
  • Portable Instrumentation
  • Wearable Electronics
  • Smart Meters
  • Industrial Control Systems
  • Automotive Electronics

Technical Specifications

The DS32KHZ/DIP operates at a nominal frequency of 32.768 kHz, which is the standard frequency used in quartz crystal oscillators for timekeeping. It is designed to be used in conjunction with Maxim's real-time clocks, including the popular DS1302 and DS1307 series. The device requires a minimal supply voltage, which can range from 2.7V to 5.5V, accommodating various system power requirements.

Maxim Integrated's DS32KHZ/DIP is not only a testament to the company's innovation in precision timekeeping but also to its dedication to providing solutions that meet the needs of modern electronic systems. With its blend of performance, reliability, and ease of integration, the DS32KHZ/DIP crystal oscillator is an essential component for any time-sensitive application.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5808 $83.1616
3+ $34.1176 $102.3528
5+ $33.0515 $165.2575
7+ $31.9853 $223.8971
9+ $30.9191 $278.2719
11+ $27.7206 $304.9266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess