EN
  • EN
  • DE
  • IT

DS32C35

Part No DS32C35
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Accurate I2C RTC with Integrated TCXO/Crystal/FRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169292-DS32C35
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS32C35 CAD Model

Description

Maxim Integrated's DS32C35 - Robust Real-Time Clock

The DS32C35 from Maxim Integrated stands as a testament to precision and durability in the world of real-time clocks (RTCs). This high-quality integrated circuit is designed to provide accurate timekeeping with minimal power consumption, making it an ideal choice for a wide array of applications where reliable time tracking is essential.

Key Features:

  • High Accuracy: The DS32C35 offers a highly precise timekeeping solution, with the ability to maintain time to within minutes per year over the full temperature range.
  • Integrated Crystal: This RTC includes an integrated crystal that simplifies the design and reduces the number of external components, thus saving space on the PCB.
  • Low Power Consumption: It is designed for efficient operation, drawing minimal power, which is critical for battery-powered or energy-sensitive applications.
  • Robust Timekeeping: Even in the event of a power failure, the DS32C35 can continue to keep accurate time, thanks to its battery-backup capabilities.
  • Wide Operating Temperature Range: This device is engineered to operate reliably over a broad range of temperatures, making it suitable for use in harsh environments.

Applications:

The DS32C35 is versatile and can be employed in a multitude of applications. These include:

  • Industrial systems
  • Telecommunication infrastructure
  • Networking equipment
  • Embedded systems
  • Portable medical devices

Technical Specifications:

With an integrated temperature-compensated crystal oscillator (TCXO), the DS32C35 ensures a stable frequency output across its operating temperature range. The device also features a serial interface for easy integration into existing designs, and its small footprint makes it a convenient choice for space-constrained applications.

In conclusion, Maxim Integrated's DS32C35 is a reliable and efficient solution for maintaining accurate time in your electronic systems. Its combination of precision, low power consumption, and robustness in various conditions make it an excellent choice for designers looking to enhance their products with dependable timekeeping functionality.

You May Also Be Interested in

Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5296 $70.1184
9+ $14.3835 $129.4515
14+ $13.9347 $195.0858
20+ $13.4845 $269.6900
25+ $13.0356 $325.8900
34+ $11.6864 $397.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess