The DS3234N is a highly precise real-time clock (RTC) module manufactured by Maxim Integrated, designed to provide an accurate and reliable timekeeping solution for a wide range of applications. It is a low-power, full binary-coded decimal (BCD) clock/calendar with a 32.768 kHz crystal oscillator, which includes a built-in temperature-compensated crystal oscillator (TCXO) and crystal.
With its integrated temperature compensation, the DS3234N offers an accuracy of ±2ppm from 0°C to +40°C and ±3.5ppm from -40°C to +85°C, which translates to less than a minute of time deviation per year. This high level of accuracy is essential for applications where precise timekeeping is crucial, such as data logging, industrial machines, telematics, and other time-sensitive processes.
The device communicates via a simple Serial Peripheral Interface (SPI) bus, which allows for easy integration with most microcontrollers. It also features a battery backup input, ensuring that timekeeping continues uninterrupted even during power failures. The DS3234N's 4MHz SPI bus supports modes 1 and 3, providing flexibility in system design.
Additional features of the DS3234N include two programmable time-of-day alarms and a programmable square-wave output. This makes it not only a timekeeping device but also a versatile component for event scheduling and system wake-up functions. The device also incorporates a digital temperature sensor, allowing the system to monitor temperature variations and potentially adjust system parameters for temperature-dependent processes.
The DS3234N is encased in a compact, surface-mount 300-mil, 20-pin SO package, making it suitable for space-constrained applications. Its operation is specified for both commercial and industrial temperature ranges, providing reliable performance across diverse environments.
Overall, Maxim Integrated's DS3234N offers a robust and precise timekeeping solution that integrates seamlessly into a variety of electronic systems, ensuring accurate time and date information is maintained under all conditions.