Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Mfr Maxim Integrated
Series -
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 300mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Base Product Number DS3154
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160 pcs
Win Source Part Number 1381948-DS3154+
Ultra Librarian 3D Model Ultra Librarian DS3154+ CAD Model

Description

Maxim Integrated's DS3154+ T1/E1/J1 Single-Chip Transceiver

The DS3154+ from Maxim Integrated is a highly integrated, single-chip transceiver designed to handle T1, E1, and J1 telecommunication interfaces. This versatile chip, also known as the "Dallas 3154+", is an ideal solution for network equipment where space and power are at a premium, such as in digital loop carrier systems, wireless base stations, and routers.

Key Features

  • Supports T1, E1, and J1 interfaces
  • Single-chip integration reduces system complexity
  • Programmable line build-out and receiver equalization
  • Integrated jitter attenuator
  • Fully independent transmit and receive functionality
  • Crystal-less jitter attenuator operation
  • Robust design with loss of signal (LOS) and out of frame (OOF) detection
  • Single 3.3V power supply operation

Performance and Flexibility

The DS3154+ is designed for flexibility and high performance. It can be configured for T1, E1, or J1 operation without the need for external components. The chip's programmable line build-out and receiver equalization enable it to adapt to various cable types and lengths, ensuring signal integrity over long distances and through challenging conditions.

Integrated Jitter Attenuator

One of the standout features of the DS3154+ is its integrated jitter attenuator, which allows the device to smooth out timing variations in the incoming data stream, a critical requirement for maintaining data integrity in telecommunication systems.

Reliability and Diagnostics

The DS3154+ includes diagnostic capabilities that aid in identifying and resolving network issues quickly. The chip's loss of signal (LOS) and out of frame (OOF) detection features provide immediate feedback on line conditions, enabling rapid troubleshooting.

Power Efficiency

Designed with power efficiency in mind, the DS3154+ operates on a single 3.3V power supply, minimizing power consumption for the systems in which it is deployed. This makes it an excellent choice for power-sensitive applications.

Overall, the DS3154+ is a testament to Maxim Integrated's commitment to providing advanced, reliable, and efficient communication solutions. Its integration, performance, and diagnostic features make it a top choice for designers and engineers in the telecommunications industry.

You May Also Be Interested in

Littelfuse Inc.
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
ECAD model for CPC7514Z
MaxLinear Inc
GPY241B0BC
Lowest to $39.9232
ECAD model for GPY241B0BC
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $28.9931
ECAD model for DS21448L+
MaxLinear Inc
TRANSVR IC GPY211C0VC VQFN56 SLN
Lowest to $5.9091
ECAD model for GPY211C0VC
Broadcom Limited
Broadcom Ethernet Switch Controller
Lowest to $29.7710
ECAD model for BCM52681B1IFB
Maxim Integrated
IC TELECOM INTERFACE 44PLCC
Need more? Email Us
ECAD model for DS2174Q+
Broadcom Limited
Broadcom Ethernet Switch
Need more? Email Us
ECAD model for BCM53128VIQLE
Infineon Technologies
VDSL2/ADSL2+ Analog Front End
Lowest to $59.5420
ECAD model for PSB50601HLV1X
Renesas Electronics America
IC TELECOM INTERFACE 81FPBGA
Need more? Email Us
ECAD model for 82V2082BFG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.5790 $151.5790
2+ $146.5264 $293.0528
3+ $131.3685 $394.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 202 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention