EN
  • EN
  • DE

DS31256+

Part No DS31256+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC CTRLR HDLC 256-CHANNEL 256BGA / HDLC Controller 132Mbps 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Interface Serial
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 500mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 773284-DS31256+
Popularity Medium
Supply and Demand Status Limited
Family Name DS31256
Introduction Date November 21, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS31256+ CAD Model

Description

The DS31256+ is a versatile and high-performance chip designed and manufactured by Maxim Integrated. This integrated circuit is part of Maxim's extensive line of telecommunications products, and it stands out for its capability to handle complex data communication tasks with efficiency and reliability.

Key Features

  • Multi-Protocol Support: The DS31256+ is a flexible solution that supports various communication protocols, making it an ideal choice for a wide range of data transmission and networking applications.
  • High Data Rates: This device is capable of managing high-speed data rates, which is critical for modern communication systems that demand rapid data transfer and low latency.
  • Integrated Functionality: It includes an array of integrated features that reduce the need for external components, thus simplifying design and saving space on the PCB.
  • Robust Security: With built-in security features, the DS31256+ ensures that data transmitted through the device is protected against unauthorized access and tampering.

Applications

The DS31256+ is suited for a variety of applications, particularly in the telecommunications sector. It is commonly used in network routers and switches, data center infrastructure, and high-speed data acquisition systems. Its adaptability also makes it a strong candidate for integration into emerging technologies that require robust and high-speed data handling capabilities.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS31256+ is no exception. The product is built to meet high standards, ensuring long-term reliability for critical communication systems. Its robust design is intended to perform consistently under varying conditions, which is essential for maintaining uninterrupted service in professional and industrial environments.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support for the DS31256+, including detailed datasheets, application notes, and design resources. Customers can also access expert assistance to ensure the successful integration of the chip into their projects.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9634 $55.9268
5+ $22.9444 $114.7220
7+ $22.2274 $155.5918
10+ $21.5104 $215.1040
13+ $20.7933 $270.3129
17+ $18.6423 $316.9191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess