Products specifications Report Issue?

Win Source Part Number WS1203768-EE-SX3340
Manufacturer Omron Electronics Inc-EMC Div
Category Sensors, Transducers -Optical Sensors Photointerrupters - Slot Type - Logic Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensing Distance 0.157" (4mm)
Voltage - Supply 4.5V ~ 16V
Current - Supply 10 mA
Operating Temperature -30°C ~ 85°C
Package / Case Module, Slotted
Ultra Librarian 3D Model Ultra Librarian EE-SX3340 CAD Model

Description

Optical Sensor Through-Beam 0.157" (4mm) Module, Slotted

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB993P51Z
TT Electronics
SENSOR OPTICAL 5.1MM PCB MOUNT
Need more? Email Us
ECAD model for OPB950Z
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB483P11Z
Omron
Slot-type Photomicrosensor (Non-modulated)
Need more? Email Us
ECAD model for EE-SX674-WR
Sharp Microelectronics
SENSOR OPTICAL 3MM PCB MOUNT / OPIC Photointerrupter
Lowest to $2.0711
ECAD model for GP1A51HR
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB980P51Z
TT Electronics
SENSOR OPTICAL PCB MOUNT / Optical Sensor Optical Flag PCB Mount
Need more? Email Us
ECAD model for OPB686
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB973T51
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB990L11Z

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention