EN
  • EN
  • DE

DS28E15Q+U

Part No DS28E15Q+U
Manufacturer Maxim Integrated
Catalog EEPROM
Description Protect Your Development Investment with Crypto-Strong Authentication and Advanced Physical Security
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 64 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Mount Surface Mount
Number of Pins 6
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1022064-DS28E15Q+U
Categories Memory
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28E15Q+U CAD Model

Description

Maxim Integrated DS28E15Q+U DeepCover Secure Authenticator

The DS28E15Q+U from Maxim Integrated is a highly secure, single-chip solution designed to provide robust authentication with minimal complexity. This DeepCover secure authenticator incorporates advanced cryptographic algorithms to ensure the authenticity of devices, peripherals, or accessories in a system. It is an ideal choice for safeguarding communication between components in applications where security and integrity are paramount.

At the heart of the DS28E15Q+U is a FIPS/NIST-compliant SHA-256 hash engine. This cryptographic engine, combined with a unique 64-bit ROM identification number (ROM ID), provides a high level of security through a challenge-and-response authentication process. The device's 512 bits of user-programmable EEPROM allow for the secure storage of application data, keys, or certificates.

The DS28E15Q+U operates over the standard 1-Wire interface, which requires only a single data lead and a ground return for communication. This simplifies the hardware design and reduces the overall system's footprint, making it an efficient solution for space-constrained applications. Its wide operating voltage range of 3.3V to 5.5V and extended temperature range make it versatile for various environments and use cases, from industrial to consumer electronics.

Maxim Integrated has equipped the DS28E15Q+U with several protective features to ensure the highest level of security. The chip includes mechanisms like secure storage for the secret key, the ability to lock memory and configurations irreversibly, and protection against physical attacks, such as glitch and timing attacks. These features make it extremely difficult for unauthorized parties to compromise the device or the system it secures.

With its compact form factor, the DS28E15Q+U is available in a 6-pin TSOC package, which is suitable for PCB mounting and is RoHS compliant. This secure authenticator is an excellent choice for manufacturers looking to protect their products from counterfeiting, ensure supply chain integrity, or enforce software licensing and warranty provisions.

Whether you're securing medical devices, IoT nodes, consumables identification, or peripheral authentication, the Maxim Integrated DS28E15Q+U provides a high-security solution that is both easy to implement and cost-effective.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess