EN
  • EN
  • DE

DS28E01P-W18+1T

Part No DS28E01P-W18+1T
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 1KBIT 1-WIRE 6TSOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 256 x 4
Memory Interface 1-Wire®
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.8V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS28E01
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 983525-DS28E01P-W18+1T
Ultra Librarian 3D Model Ultra Librarian DS28E01P-W18+1T CAD Model

Description

Maxim Integrated DS28E01P-W18+1T Secure Authentication Chip

The DS28E01P-W18+1T from Maxim Integrated is a highly secure, single-chip solution that provides robust authentication and data protection services. This product is an essential component for systems where the integrity and security of data are of utmost importance. It is particularly useful in applications such as accessory identification, network hardware, software licensing, and consumable goods protection.

This authentication chip integrates a 1024-bit secure EEPROM with a SHA-1 engine, enabling it to perform challenge and response authentication with a host controller. The secure memory storage can be used to store cryptographic keys, certificates, or any sensitive data that requires restricted access and tamper-proof protection.

The DS28E01P-W18+1T operates over a wide voltage range of 2.8V to 5.25V and is specified over the industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of environments and applications. It communicates via the 1-Wire® protocol, which allows for communication through a single data line (plus ground) for simple and cost-effective integration into existing systems.

One of the key features of this device is its unique, factory-lasered and tested 64-bit registration number that ensures no two chips are alike. This unique ID provides an absolute way to identify and authenticate the device, thus preventing counterfeiting and unauthorized usage.

In terms of security, the DS28E01P-W18+1T offers a high level of protection. Its EEPROM is write-protected after each programming session, and a secure hash algorithm (SHA-1) ensures that the stored data cannot be compromised. The device also includes a decrement-only counter that can be used to prevent replay attacks and ensure a consumable product or software license has not been duplicated or exceeded its authorized use.

For developers and system integrators, Maxim Integrated provides comprehensive support, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the DS28E01P-W18+1T into their projects. Its robust security features and ease of use make it a trusted choice for securing sensitive applications in a variety of industries.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,999 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess