Maxim Integrated DS28CN01U-A00 Secure Authentication IC
The Maxim Integrated DS28CN01U-A00 is a robust and secure authentication IC that provides an efficient solution for safeguarding communication between devices. This compact, high-security component is designed to ensure that only authorized accessories and peripherals can access the host system, making it an ideal choice for a wide range of applications including medical devices, consumables authentication, and secure data management systems.
At the core of the DS28CN01U-A00 is a SHA-256 hash algorithm that is compliant with the Federal Information Processing Standards (FIPS 180-4), ensuring top-tier security for your system. The device features a unique, factory-programmed 64-bit ROM identification number (ROM ID) that serves as a fundamental key in the authentication process, providing a strong defense against counterfeiting and unauthorized usage.
One of the standout features of the DS28CN01U-A00 is its user-programmable EEPROM. This allows for the secure storage of data, such as cryptographic keys, configuration settings, or other sensitive information. The EEPROM is partitioned into pages, and each page can be individually set with write protection, providing flexibility and control over the access to the stored data.
The DS28CN01U-A00 operates over a wide voltage range of 2.8V to 5.5V and is designed to function in demanding environments with an extended temperature range of -40°C to +85°C. It communicates via a standard I²C interface, which simplifies integration into existing designs and allows for easy communication with most microcontrollers and processors.
Furthermore, this IC comes in a compact, 6-pin TSOC package, making it suitable for space-constrained applications. Maxim Integrated also provides a comprehensive set of support tools, including evaluation kits and detailed documentation, to facilitate rapid development and integration of the DS28CN01U-A00 into your product designs.
In summary, the Maxim Integrated DS28CN01U-A00 Secure Authentication IC is a reliable and secure component that offers a powerful shield against unauthorized access, ensuring the integrity and security of your systems and devices.