EN
  • EN
  • DE

NGTB05N60R2DT4G

Part No NGTB05N60R2DT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 5A 600V DPAK / IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Series *
Package Bulk
Base Product Number NGTB05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NGTB05N60R2DT4GOSCT,NGTB05N60R2DT4GOSDKR,NGTB05N60R2DT4GOSTR,2156-NGTB05N60R2DT4G-OS,488-NGTB05N60R2DT4GTR,ONSONSNGTB05N60R2DT4G
Standard Package 2,500
Win Source Part Number 992766-NGTB05N60R2DT4G
Ultra Librarian 3D Model Ultra Librarian NGTB05N60R2DT4G CAD Model

Description

The NGTB05N60R2DT4G is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider in energy-efficient innovations. This IGBT is designed to meet the demands of a variety of power electronics applications, including motor drives, UPS systems, inverters, and power switches. With its robust construction and advanced technology, the NGTB05N60R2DT4G offers an optimal solution for designers looking to enhance system reliability and efficiency.

Key Features:

  • Current Rating: The NGTB05N60R2DT4G has a continuous collector current rating of 10 A, making it suitable for moderate power applications.
  • Voltage Rating: With a collector-emitter voltage (Vce) of 600 V, this IGBT can handle high voltage operations with ease, providing a wide safety margin for various applications.
  • Low On-Resistance: The device features a low on-state voltage drop due to its optimized saturation voltage, resulting in higher efficiency and reduced thermal stress during operation.
  • High-Speed Switching: With fast switching capabilities, the NGTB05N60R2DT4G can improve the performance of power conversion systems and reduce switching losses.
  • Co-Packaged Free Wheeling Diode: It includes an anti-parallel, co-packaged diode which is essential for inductive load applications, providing a built-in freewheeling diode for added convenience and improved performance.
  • Temperature Performance: This IGBT is characterized by a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

  • AC/DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • Renewable Energy Systems

The NGTB05N60R2DT4G from ON Semiconductor represents a blend of efficiency, reliability, and performance, suitable for a wide range of high-voltage and power-sensitive applications. By integrating this IGBT into your designs, you can expect a notable improvement in system efficiency and a reduction in operational costs over time.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,957 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess