EN
  • EN
  • DE

DS26303LN-120+

Part No DS26303LN-120+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description 3.3V, E1/T1/J1, Short-Haul, Octal Line Interface Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 8
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 250mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 144-LQFP Exposed Pad
Manufacturer Package 144-LQFP-EP (20x20)
Win Source Part Number 1169178-DS26303LN-120+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS26303
Introduction Date July 22, 2005
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS26303LN-120+ CAD Model

Description

The DS26303LN-120+ is a high-performance Line Interface Unit (LIU) from Maxim Integrated, designed to interface directly with E1 (2.048 Mbps), T1 (1.544 Mbps), and J1 (1.544 Mbps) lines. This versatile component is essential for telecommunication applications that require reliable and efficient data transmission over these standard network lines.

Key Features

  • Multi-Protocol Support: Compatible with E1, T1, and J1 protocols, this LIU provides flexibility for use in various systems around the world.
  • Integrated Jitter Attenuator: The DS26303LN-120+ includes an on-chip jitter attenuator to maintain signal integrity, ensuring high-quality data transmission.
  • Programmable Features: Users can program the LIU for different impedance matches, pulse shapes, and operational modes to suit specific application requirements.
  • Low Power Consumption: With its advanced design, this LIU maintains low power consumption, which is crucial for maintaining efficiency in telecommunications equipment.
  • Robust Design: The device is capable of withstanding harsh conditions, making it suitable for deployment in a wide range of environments.

Applications

The DS26303LN-120+ is ideal for several applications within the telecommunications sector, including:

  • Wireless Base Stations
  • Network Routers and Switches
  • Digital Loop Carrier Systems
  • Channel Banks
  • Integrated Access Devices

Technical Specifications

Parameter Value
Data Rate E1: 2.048 Mbps, T1/J1: 1.544 Mbps
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package 32-Pin LQFP

Overall, the DS26303LN-120+ from Maxim Integrated is an essential component for telecom engineers seeking a reliable and flexible solution for interfacing with E1, T1, and J1 lines. Its robust feature set and programmability make it an excellent choice for a variety of communication applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.6568 $118.6568
2+ $114.7015 $229.4030
3+ $102.8359 $308.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess