Maxim Integrated DS2502AP1+500/TR EEPROM
The DS2502AP1+500/TR from Maxim Integrated is a high-quality, non-volatile memory device that offers a unique combination of durability, data security, and ease of integration. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is part of the renowned DS2502 series, which is designed for applications requiring a reliable and compact data storage solution.
With a storage capacity of 1Kb, the DS2502AP1+500/TR provides ample space for storing identification and calibration data, which can be critical for product authentication, warranty tracking, and life cycle management. The device operates over a wide voltage range of 2.8V to 6.0V, making it suitable for a variety of applications across different voltage requirements.
One of the standout features of this EEPROM is its unique 1-Wire interface, which simplifies the system design by requiring only one data line (and ground) for communication with the host system. This reduces the number of required pins and makes the DS2502AP1+500/TR an ideal choice for applications with limited space or where reducing the complexity of wiring is a priority.
The DS2502AP1+500/TR is provided in a compact SOT-223 package, which is known for its excellent power dissipation characteristics. This packaging, combined with the device's low-power consumption, ensures that the EEPROM can be used in portable devices without significantly impacting the overall battery life.
Maxim Integrated has equipped the DS2502AP1+500/TR with a factory-programmed, read-only 48-bit serial number, which cannot be altered, providing a secure and tamper-proof method of device identification. This unique serial number is particularly useful in networked devices where each unit must have a unique identity or in systems that require stringent security measures.
In summary, the DS2502AP1+500/TR EEPROM from Maxim Integrated is a versatile and reliable memory solution that offers ease of integration, minimal power consumption, and secure data storage capabilities. Its robust design and unique features make it an excellent choice for a wide range of applications in various industries.