EN
  • EN
  • DE

DS26503LN+

Part No DS26503LN+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description Clock Recovery 8448Kbps 64-Pin LQFP / IC T1/E1/J1 BITS ELEMENT 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Main Purpose T1/E1
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 6.312MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 203387-DS26503LN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS26503
Introduction Date March 24, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26503LN+ CAD Model

Description

Maxim Integrated DS26503LN+ Line Interface Unit

The Maxim Integrated DS26503LN+ is a high-performance, compact line interface unit (LIU) designed to interface directly with E1 (2.048Mbps), T1 (1.544Mbps), and J1 (1.544Mbps) lines. Its versatility and robust feature set make it an ideal choice for telecommunications equipment, including routers, switches, and channel banks, as well as for test equipment and other network infrastructure devices.

This LIU offers integrated functionality that simplifies design and conserves board space. It integrates a long-haul line driver, a receiver with programmable equalization, and a fully featured jitter attenuator in a single package. The DS26503LN+ supports both 75Ω and 120Ω impedance applications, providing the flexibility needed to address global E1 and T1/J1 standards.

One of the key features of the DS26503LN+ is its ability to operate in a wide range of environments. The device is rated for industrial temperature ranges, ensuring reliable operation in extreme conditions. It also boasts a low-jitter transmission and high tolerance to incoming jitter, which is critical for maintaining signal integrity in high-speed data communications.

The DS26503LN+ includes diagnostic features such as loopbacks and PRBS generators/checkers, which facilitate in-field diagnostics and system debug. These features help to reduce downtime and simplify maintenance tasks. The device also offers various power-down modes, allowing for reduced power consumption when full functionality is not required, making it an energy-efficient choice for modern telecommunications systems.

Maxim Integrated has designed the DS26503LN+ with a focus on ease of use and integration. It is available in a compact 32-pin LQFP package, which saves valuable board space and is well-suited for dense PCB layouts. The device's pin compatibility with other Maxim LIUs allows for easy scalability and design reuse, which can accelerate time-to-market for new products.

In summary, the Maxim Integrated DS26503LN+ is a feature-rich, reliable, and versatile LIU that provides a comprehensive solution for interfacing with E1, T1, and J1 lines. Its robust design and advanced features make it an excellent choice for a wide range of applications in the telecommunications industry.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5438 $54.0330
80+ $1.2667 $101.3360
125+ $1.2271 $153.3875
170+ $1.1875 $201.8750
220+ $1.1479 $252.5380
295+ $1.0292 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,258 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess