The PIC16C54B-04I/SO is a powerful 8-bit microcontroller from the renowned manufacturer, Microchip Technology. Designed with versatility in mind, this MCU is ideal for applications that require a robust control system within a compact package. The PIC16C54B-04I/SO operates at a speed of 4 MHz, providing a solid balance between power consumption and processing capability.
Key Features
- CPU: 8-bit CMOS microcontroller with Harvard architecture.
- Operating Speed: DC – 4 MHz clock input, DC – 1 µs instruction cycle.
- I/O Pins: 12 general-purpose I/O pins for versatile connectivity options.
- Memory: 512 words of program memory (EPROM), allowing for efficient storage of code.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
- Power-Saving Features: Includes a power-down mode and a wide operating voltage range for energy efficiency.
- Package: Available in a small-outline (SO) package, making it suitable for space-constrained applications.
Applications
The PIC16C54B-04I/SO can be used in a diverse array of applications, including but not limited to:
- Automotive systems
- Industrial controls
- Home appliances
- Consumer electronics
- Security systems
- Remote sensors
Why Choose PIC16C54B-04I/SO?
Microchip's PIC16C54B-04I/SO is a testament to the company's commitment to providing high-quality and reliable microcontrollers. Its robust feature set, combined with the ease of integration into various circuits, makes it a preferred choice for designers and engineers. Whether you're developing a simple timer or a complex automation system, the PIC16C54B-04I/SO offers a flexible solution to meet your microcontroller needs.
Please note: The information provided here is subject to change and it is advisable to consult the datasheet for the most current technical specifications.