EN
  • EN
  • DE
  • IT

DS2484

Part No DS2484
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Single-Channel 1-Wire Master
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169146-DS2484
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2484 CAD Model

Description

The DS2484 from Maxim Integrated is an innovative interface chip that serves as a bridge between the I²C serial interface and any 1-Wire® slave device. This advanced component is designed to provide a seamless communication pathway, allowing for efficient integration of 1-Wire devices into systems that primarily operate with the I²C protocol.

With its compact SMT (Surface-Mount Technology) package, the DS2484 is an ideal solution for applications where space is at a premium. It is particularly useful for designers looking to add 1-Wire functionality to their systems without the need for complex and space-consuming discrete component designs.

The DS2484's key features include its strong pullup to 5V for powering 1-Wire devices and its adjustable 1-Wire timing to accommodate various 1-Wire device requirements and system load conditions. The device supports both standard and overdrive speeds, ensuring compatibility with a wide range of 1-Wire components. Furthermore, its built-in 1-Wire line driver and slew rate control enhance signal integrity, which is essential for reliable communication over longer cable lengths.

This bridge device is particularly beneficial for applications that require multiple 1-Wire devices to be connected to a microcontroller or processor with limited GPIOs. The DS2484 simplifies system design by minimizing the number of required I/O lines, as only two lines (SDA and SCL) are needed for I²C communication, freeing up precious resources for other functionalities within the system.

Maxim Integrated's DS2484 is a versatile and efficient solution for system designers looking to incorporate 1-Wire technology into their I²C-based systems. Whether it's for sensor networks, environmental monitoring, or authentication applications, the DS2484 provides a reliable and streamlined interface that enhances both design flexibility and system performance.

You May Also Be Interested in

Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess