EN
  • EN
  • DE

DS2431GA+T&R

Part No DS2431GA+T&R
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 1KBIT 1WIRE 2SFN / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V Medical 2-Pin SFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (256 x 4)
Access Time 2μs
Memory Interface 1-Wire
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 2-WFDFN
Manufacturer Package 2-SFN (3.5mmx6.5mm)
Win Source Part Number 773235-DS2431GA+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2431
Introduction Date May 07, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS2431GA+T&R CAD Model

Description

Maxim Integrated DS2431GA+T&R EEPROM

The Maxim Integrated DS2431GA+T&R is a high-quality, 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides 1024 bits of memory storage. This product is particularly designed for applications where reliable and secure data storage is crucial, and space is at a premium. Its unique 1-Wire interface requires only a single pin for communication, which not only simplifies the design but also minimizes the footprint on the printed circuit board.

The DS2431GA+T&R comes in a compact SOT-23 package, making it an ideal choice for small form factor applications. It operates over a wide voltage range of 2.8V to 5.25V, providing flexibility in various operating conditions and ensuring compatibility with a broad range of microcontrollers and other digital systems.

One of the key features of this EEPROM is its built-in 64-bit ROM ID, which contains a unique serial number. This feature allows for multiple devices to be placed on the same 1-Wire bus, enabling complex device networking while ensuring each device's data remains distinct and easily accessible. This is particularly useful in applications that require device authentication or a traceable audit trail.

The DS2431GA+T&R is designed to be highly reliable, with a write endurance of over 1 million cycles and a data retention period of over 100 years at +25°C. This ensures that critical data remains intact over the long term, even under demanding conditions. The device also includes a write protect feature, which can be activated to prevent accidental data alteration.

Applications for the DS2431GA+T&R are diverse and include medical devices, industrial automation, asset tracking, and consumer electronics, where secure and dependable data storage is essential. Its tape and reel (T&R) packaging format facilitates easy integration into automated manufacturing processes, making it a convenient choice for mass production.

Overall, the Maxim Integrated DS2431GA+T&R EEPROM is a robust, secure, and space-efficient memory solution that meets the needs of a wide array of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8103 $52.6695
155+ $0.6649 $103.0595
235+ $0.6441 $151.3635
325+ $0.6233 $202.5725
415+ $0.6026 $250.0790
560+ $0.5402 $302.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess