The DS2406P from Maxim Integrated is a versatile and innovative device that combines dual addressable switches with 1024 bits of EEPROM memory. This unique component is part of Maxim's renowned 1-Wire® family, designed to provide a simple and efficient interface for communication with a host controller via a single data line plus ground.
Key Features
- 1-Wire Interface: Allows for simple, low-cost connection to a microcontroller using a single data line.
- Dual Switch Control: Offers two individually addressable open-drain PIO pins, enabling control of external devices.
- EEPROM Memory: Includes 1024 bits of EEPROM for storage of device-specific information or system data, which can be partitioned into four pages of 256 bits each.
- Flexible Power Options: Can be powered through the data line ('parasite power') or through an external power supply.
- Overdrive Mode: Supports high-speed communication for faster data transfer.
Applications
The DS2406P is ideal for a variety of applications where remote device control and data storage are required. It is particularly suited for:
- Access control systems
- Environmental monitoring and control
- Industrial automation
- Asset management and tracking
Technical Specifications
| Parameter |
Value |
| Operating Voltage |
2.8V to 6.0V |
| Operating Temperature |
-40°C to +85°C |
| Package |
TSOC-6 |
With its robust feature set and compact form factor, the Maxim Integrated DS2406P is a powerful solution for system designers looking to incorporate switch control and non-volatile memory storage into their projects with minimal interface complexity.