EN
  • EN
  • DE

DS2251T-32-16

Part No DS2251T-32-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB NVSRAM 72SIMM / 8051 DS225x Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) NVSRAM 72-SIMM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DS225x
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 72-SIMM
Supplier Device Package 72-SIMM
Base Product Number DS2251
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348391-DS2251T-32-16
Ultra Librarian 3D Model Ultra Librarian DS2251T-32-16 CAD Model

Description

The DS2251T-32-16 from Maxim Integrated is a robust, full-featured Nonvolatile (NV) Timekeeping RAM that combines a real-time clock, a microprocessor-compatible 32K x 8 static RAM, and a full-function timer, all in one integrated package. This product is designed to maintain data integrity and accurate timekeeping in the event of a power failure, making it an ideal choice for a wide range of applications including industrial control systems, medical devices, and communication equipment.

One of the key features of the DS2251T-32-16 is its integrated lithium energy source and control circuitry, which ensures that the timekeeping and RAM functions continue to operate for over 10 years in the absence of external power. The device offers a precision real-time clock that tracks time in seconds, minutes, hours, days, date, month, and year, with automatic leap year compensation valid up to the year 2100.

The user-accessible 32K x 8 static RAM can be used to store data or program code, and is directly accessible via a standard microprocessor bus. The nonvolatile controller within the DS2251T-32-16 automatically switches to the onboard lithium battery when a power failure is detected, ensuring that the data is preserved without user intervention.

The DS2251T-32-16 also features a versatile timer that can be configured for a variety of functions, including time-of-day alarms, interval timers, and watchdog timers. This timer is programmable down to 1/100th of a second, allowing for precise time-based operations. Additionally, the device is fully compatible with the Dallas Semiconductor's 1-Wire® protocol, making it easy to integrate into existing systems.

Encased in a 28-pin, 600-mil DIP package, the DS2251T-32-16 is designed for easy implementation into a broad range of applications. Its reliability, combined with Maxim Integrated's commitment to high-quality products, ensures that this NV Timekeeping RAM is a smart choice for designers seeking a dependable and long-lasting solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess