EN
  • EN
  • DE

DS1963S-F5+

Part No DS1963S-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON MONETARY SHA-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Bulk
Product Status Active
Applications User/Product Authentication
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1963
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 449651-DS1963S-F5+
Ultra Librarian 3D Model Ultra Librarian DS1963S-F5+ CAD Model

Description

Maxim Integrated DS1963S-F5+ iButton

The Maxim Integrated DS1963S-F5+ is a robust and secure iButton device that provides a unique solution for data storage and authentication needs. Encased in a durable stainless steel container, the DS1963S-F5+ is designed to withstand harsh environments, making it ideal for applications requiring a portable, yet rugged memory device.

Key Features:

  • High-Capacity Memory: The device comes with 4096 bytes of nonvolatile memory, which includes a 2048-byte file data area and a 256-byte scratchpad with strict read/write access controls.
  • Secure Authentication: The DS1963S-F5+ features a write-only, 64-bit secret that is used along with the 160-bit SHA-1 algorithm to generate a 160-bit Message Authentication Code (MAC), ensuring secure data transactions.
  • Robust Construction: Its stainless steel casing provides not just physical durability, but also environmental resistance, protecting the memory contents from the elements.
  • Easy Integration: The iButton form factor allows for easy attachment to items and quick interfacing with iButton readers and probes, facilitating seamless integration into various systems.
  • Data Integrity: The device offers a high level of data integrity with overdrive mode for rapid communication and a redundancy and error detection scheme to ensure the accuracy of data transfers.
  • Unique Identification: Each DS1963S-F5+ iButton contains a factory-lasered, 64-bit ROM registration number that is unique to each device, providing an unalterable identity that can be used as a key or identifier for secure operations.

Applications:

The DS1963S-F5+ is versatile and can be deployed in a wide range of applications, including:

  • Access control and asset tracking systems
  • Work-in-progress tracking for manufacturing
  • Electronic wallets and secure data storage
  • Service and maintenance records storage
  • Electronic key and secure communications

With its combination of durability, high-capacity memory, and advanced security features, the Maxim Integrated DS1963S-F5+ iButton is an excellent choice for organizations that require a portable, secure, and reliable data storage and authentication solution.

You May Also Be Interested in

EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.1637 $84.1637
2+ $81.5326 $163.0652
3+ $78.9027 $236.7081
4+ $76.2727 $305.0908
6+ $68.3829 $410.2974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess