EN
  • EN
  • DE

DS1858E-050+

Part No DS1858E-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RES TEMP 50/50K 3MON 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Supply Voltage - Operating 3 V to 5.5 V
Features Selectable Address, Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 50 ppm/°C
Temperature Range - Operating -40°C to 95°C
Case / Package 16-TSSOP
Win Source Part Number 253781-DS1858
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1858E-050+ CAD Model

Description

DS1858E-050+ Image

The DS1858E-050+ from Maxim Integrated is a cutting-edge, dual temperature-controlled nonvolatile (NV) variable resistor device designed to provide precise and reliable control for a variety of applications. This device integrates two resistor elements, each with 256-position, and features a direct-to-digital temperature sensor, which makes it an ideal solution for applications requiring temperature compensation or monitoring.

The DS1858E-050+ operates over a wide temperature range, ensuring performance and stability across diverse environmental conditions. Its built-in temperature sensor streamlines system design by providing direct digital temperature readings, eliminating the need for additional temperature-sensing components. The variable resistors can be adjusted via an I²C-compatible serial interface, offering ease of use and integration into existing systems.

With a memory structure that includes 50 bytes of user EEPROM, the DS1858E-050+ allows for storage of system-specific calibration data or usage parameters, which can be crucial for maintaining system performance and integrity. This nonvolatile memory ensures that data is retained even when the power is removed, providing a robust solution for critical applications.

The device is housed in a compact SOT-23-8 package, making it suitable for space-constrained applications. It is commonly used in optical networking systems, RF amplifier bias control, and other applications where precise resistance control is necessary. The DS1858E-050+ offers a combination of digital control, nonvolatile storage, and integrated temperature sensing that makes it a versatile and valuable component for designers looking to enhance system reliability and performance.

Maxim Integrated's commitment to quality and innovation is reflected in the DS1858E-050+, ensuring that it meets the stringent requirements of modern electronic systems. This product is a testament to Maxim's expertise in developing high-performance integrated circuits that address the challenges faced by today’s engineers.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess