The DS1852B-000+T&R from Maxim Integrated is a robust, high-performance telecom monitor that offers a comprehensive solution for managing and monitoring optical transceiver modules. This device is designed to streamline operations within telecom systems, providing real-time diagnostics and ensuring the reliability and efficiency of network communications.
Key Features
- Integrated Memory: The DS1852B-000+T&R includes integrated EEPROM, which is utilized for storing module serial numbers, calibration constants, and user-defined data, providing easy access to important information.
- Advanced Diagnostics: It features diagnostic capabilities that allow for real-time monitoring of voltage, temperature, laser bias current, and optical output power, ensuring optimal performance and quick troubleshooting.
- Digital Interface: With a two-wire serial interface, the device enables easy communication with microcontrollers or other digital systems within the optical module, facilitating seamless integration and data transfer.
- Programmable Alarms: Programmable alarm and warning thresholds are included to alert the system to any parameters that are out of the predetermined safe operating range, enhancing system safety and reliability.
Applications
The DS1852B-000+T&R is ideal for a variety of applications within the telecom industry, particularly suited for:
- Optical transceivers and SFP modules
- Network equipment such as routers, switches, and multiplexers
- Fiber optic monitoring systems
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the DS1852B-000+T&R is no exception. It is designed to meet the rigorous demands of the telecom industry, ensuring long-term reliability and performance. The device comes in a tape and reel (T&R) package, which is suitable for automated assembly processes, enhancing manufacturing efficiency and reducing production costs.
Technical Specifications
| Parameter |
Value |
| Memory Size |
EEPROM: 256 bytes |
| Interface Type |
Two-Wire Serial |
| Supply Voltage |
3.0V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
Tape and Reel |
Overall, the DS1852B-000+T&R is a versatile, high-quality component that brings reliability and intelligence to optical network systems, making it an essential part of modern telecom infrastructure.