EN
  • EN
  • DE

DS1847B-010+TR

Part No DS1847B-010+TR
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RES TEMP-CNTRL 10/10K 16-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Supply Voltage - Operating 3 V to 5.5 V
Features Selectable Address, Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 850 ppm/°C
Temperature Range - Operating -40°C to 95°C
Case / Package 16-CSBGA (4x4)
Win Source Part Number 253768-DS1847B-010+TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1847B-010+TR CAD Model

Description

Maxim Integrated DS1847B-010+TR Dual Digital Potentiometer

The DS1847B-010+TR from Maxim Integrated is a versatile dual digital potentiometer designed to offer precision and reliability for a broad range of applications. This integrated circuit provides two digitally controlled potentiometers (POTs) in one compact package, making it an ideal choice for space-constrained applications where multiple variable resistors are required.

Each potentiometer in the DS1847B-010+TR offers 256 positions, allowing for fine-tuned adjustments to the resistance level. This high-resolution adjustment capability ensures that users can achieve the precise voltage or current settings needed for their specific application. The resistance value for each potentiometer ranges from 10kΩ, providing a wide adjustment range for various electronic circuits.

The device operates from a 2.7V to 5.5V power supply, accommodating a variety of digital systems and ensuring compatibility with both 3V and 5V logic levels. This flexibility makes the DS1847B-010+TR suitable for use in consumer electronics, industrial control systems, and communication devices.

Communication with the DS1847B-010+TR is achieved through the industry-standard 2-wire I²C serial interface, which simplifies integration into existing designs and allows for easy control by a microcontroller or other digital system. The I²C interface also enables daisy-chaining of multiple devices, saving valuable I/O pins for other uses.

The DS1847B-010+TR is provided in a surface-mount package and is supplied on tape and reel (TR) for automated assembly processes, ensuring efficient manufacturing and reduced production time. The compact design and ease of integration make it an excellent solution for applications requiring adjustable resistance settings, such as volume control, calibration, and signal conditioning.

Maxim Integrated's commitment to quality and performance is evident in the DS1847B-010+TR, making it a reliable choice for designers looking to add digital potentiometer functionality to their next project.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8085 $58.0850
25+ $4.7655 $119.1375
38+ $4.6177 $175.4726
52+ $4.4687 $232.3724
67+ $4.3197 $289.4199
90+ $3.8727 $348.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess