EN
  • EN
  • DE

DS1844-050+

Part No DS1844-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG QUAD 50K 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 250
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 114042-DS1844-050+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1844-050+ CAD Model

Description

Product Overview: DS1844-050+ from Maxim Integrated

The DS1844-050+ is a versatile, quad digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit (IC) is an ideal solution for applications requiring precise resistance adjustments. The product features four digitally-controlled potentiometers (pot) on a single chip, each with 256 positions, allowing for fine-tuning of resistance settings.

With a resistance value of 50kΩ for each potentiometer, the DS1844-050+ offers a wide range of adjustment possibilities. It operates over a voltage range of 2.7V to 5.5V, making it suitable for both low-voltage and standard applications. The low-power consumption and 3-wire serial interface make it an excellent choice for power-sensitive and compact designs.

The DS1844-050+ is housed in a 20-pin TSSOP (Thin Shrink Small Outline Package), which ensures a minimal footprint on the PCB (Printed Circuit Board). This small form factor is particularly beneficial for space-constrained applications. The IC also features an integrated EEPROM (Electrically Erasable Programmable Read-Only Memory), which allows the resistance settings to be stored and recalled upon power-up, providing a "non-volatile" memory feature.

Applications for the DS1844-050+ are diverse and include adjusting volume in audio systems, setting bias voltages in analog circuits, and controlling parameters in industrial automation systems. Its precision and digital control make it an attractive alternative to mechanical potentiometers and trimmers, offering electronic adjustment that can be easily controlled by microcontrollers.

Maxim Integrated's commitment to quality and reliability is evident in the DS1844-050+. This product is designed to meet the stringent requirements of the electronics industry, ensuring high performance and durability for end-users. Whether for consumer electronics, automotive applications, or industrial control systems, the DS1844-050+ provides a reliable and efficient solution for digital resistance adjustment.

To learn more about the DS1844-050+ and other innovative solutions from Maxim Integrated, visit their website or contact your local distributor for technical support and ordering information.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess