EN
  • EN
  • DE

DS1842AN+TR

Part No DS1842AN+TR
Manufacturer Maxim Integrated
Catalog Hard To Find
Description 76V, APD, Bias Output Stage with Current Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1640+
Reference case QFN
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714096-DS1842AN+TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1842AN+TR CAD Model

Description

Maxim Integrated DS1842AN+TR Product Overview

The DS1842AN+TR from Maxim Integrated is a versatile, nonvolatile (NV) variable resistor designed to operate as a replacement for mechanical potentiometers. It is built with a robust combination of precision, durability, and digital control, making it an ideal solution for a wide range of applications that require reliable and repeatable adjustments.

Key Features

  • Nonvolatile Memory: The device integrates nonvolatile memory to retain the resistance settings even after power-off, ensuring consistent performance and eliminating the need for recalibration at each power-up.
  • Three-Wire Serial Interface: The DS1842AN+TR employs a simple and efficient three-wire serial interface, which facilitates easy communication with microcontrollers and other digital systems.
  • Wide Resistance Range: Offering a broad range of resistance values, this digital potentiometer can be adjusted to match the specific requirements of various applications, from fine-tuning to major adjustments.
  • High Reliability: As a product of Maxim Integrated, the DS1842AN+TR is engineered for high reliability and performance, ensuring a long operational life and stable behavior over time.
  • Compact Surface-Mount Package: The device comes in a compact surface-mount package, which is suitable for space-constrained applications and simplifies the integration into modern PCB designs.

Applications

The DS1842AN+TR is an excellent choice for a multitude of applications where digital control of resistance is advantageous. It is commonly used in:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio equipment
  • Automotive electronics
  • Industrial control systems

With its durable design and digital precision, the DS1842AN+TR from Maxim Integrated provides a reliable and efficient alternative to mechanical potentiometers. Its ability to maintain settings without power and to integrate seamlessly with digital systems makes it a go-to component for designers looking to enhance the functionality and reliability of their electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7558 $57.8718
52+ $2.2615 $117.5980
80+ $2.1910 $175.2800
109+ $2.1194 $231.0146
141+ $2.0490 $288.9090
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess