EN
  • EN
  • DE

DS1836C-10

Part No DS1836C-10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMAN 3.3V ACT LO 10% 8DIP / Processor Supervisor 2.88V 1 CMOS/Open Drain 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroManager
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 2.88V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 773148-DS1836C-10
Popularity Medium
Supply and Demand Status Limited
Family Name DS1836C-10
Introduction Date February 07, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1836C-10 CAD Model

Description

Maxim Integrated's DS1836C-10 MicroMonitor Chip

The DS1836C-10 is a versatile micro-monitoring integrated circuit (IC) developed by Maxim Integrated, designed to provide reliable system monitoring functions. This compact chip is engineered specifically to enhance the safety and stability of electronic systems by offering essential features such as power-on reset control, watchdog timer, and supply voltage monitoring, thereby ensuring the smooth operation of microprocessor (µP) systems.

Key Features

  • Power-On Reset Control: The DS1836C-10 ensures that the µP initializes in a known state by providing a precision power-on reset. This feature delivers a reset signal to the µP during power-up, power-down, and brown-out conditions.
  • Programmable Watchdog Timer: This chip comes with a programmable watchdog timer that prevents system failures by resetting the µP if it fails to stroke the watchdog within a preset timeout period. This function is critical for systems that require high reliability and can't afford to hang or become unresponsive.
  • Supply Voltage Monitoring: The device includes a precise supply voltage monitor with a 10% accuracy level for 3.3V systems. This feature ensures that the system operates within the safe voltage range and provides a warning or takes corrective action if the supply voltage deviates from the nominal value.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1836C-10 operates with minimal power consumption, making it ideal for portable and battery-operated devices.
  • Compact Package: The IC is available in a space-saving SOT-23 package, which is suitable for use in systems where board space is at a premium.

Applications

The DS1836C-10 is a versatile component that can be used in a wide range of applications, including:

  • Embedded systems
  • Computers and servers
  • Communication equipment
  • Industrial systems
  • Portable/battery-operated devices

With its robust feature set and Maxim Integrated's reputation for quality, the DS1836C-10 is an excellent choice for designers looking to incorporate system monitoring capabilities into their projects. Its ability to ensure system stability and reliability makes it a valuable component in any microprocessor-based system.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess