EN
  • EN
  • DE

DS2751E+025

Part No DS2751E+025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE BATT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 080725-DS2751E+025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS2751
Introduction Date May 08, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS2751E+025 CAD Model

Description

The Maxim Integrated DS2751E+025 is a sophisticated battery fuel gauge component that provides high-precision monitoring for a variety of rechargeable battery types. This device is an integral part of power management systems, designed to ensure optimal performance and longevity of battery-powered applications.

Key Features:

  • High-Accuracy Measurement: With its precision measurement capabilities, the DS2751E+025 offers accurate monitoring of voltage, current, and temperature, ensuring reliable data for managing battery health.
  • Versatile Battery Compatibility: This fuel gauge is compatible with multiple rechargeable battery chemistries, making it a versatile choice for a wide range of applications.
  • On-Chip Temperature Sensor: The integrated temperature sensor provides real-time data for temperature-compensated charge calculations and battery protection.
  • Nonvolatile Memory: The onboard nonvolatile (NV) memory allows for the storage of critical battery parameters and historical usage data, aiding in the prediction of battery life and maintenance schedules.
  • Programmable Alarms: Programmable alarm thresholds can trigger alerts for out-of-specification conditions, helping to prevent damage to the battery and connected devices.
  • Communication Interface: A 1-Wire® interface facilitates communication with microcontrollers or processors, allowing for easy integration into existing systems.

Applications:

  • Portable Consumer Electronics
  • Handheld Medical Devices
  • Industrial Monitoring Equipment
  • Uninterruptible Power Supplies (UPS)

The Maxim Integrated DS2751E+025 is engineered to meet the demands of modern, high-performance battery systems. Its comprehensive feature set and robust design make it an essential component for battery management in both consumer and industrial applications. By providing critical insights into battery health, the DS2751E+025 assists in maximizing runtime, preventing overcharge and deep discharge conditions, and ultimately extending the lifespan of rechargeable batteries.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Lowest to $37.2795

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0730 $60.7300
24+ $4.9838 $119.6112
36+ $4.8279 $173.8044
50+ $4.6720 $233.6000
64+ $4.5161 $289.0304
86+ $4.0494 $348.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess