EN
  • EN
  • DE

DS1830AU+T&R

Part No DS1830AU+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCER RESET PB 3.3V 8USOP / Processor Supervisor 3.06V 1 Active Low/Open Drain 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Sequencer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 773142-DS1830AU+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1830A
Introduction Date April 08, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1830AU+T&R CAD Model

Description

Maxim Integrated DS1830AU+T&R

The DS1830AU+T&R is a robust, high-performance chip designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits. This component is part of Maxim's extensive range of digital devices, which are known for their reliability and advanced features.

Key Features

  • Low-Voltage Operation: The DS1830AU+T&R operates at a voltage range that ensures compatibility with modern low-power systems, making it a versatile choice for various applications.
  • High Precision: This product is engineered for precise performance, which is critical in applications where accuracy is paramount.
  • Durability: Maxim Integrated's commitment to quality means that the DS1830AU+T&R is built to last, ensuring a long operational life even in challenging conditions.
  • Temperature Range: The device can operate over a wide temperature range, making it suitable for use in environments with extreme temperature variations.

Applications

The DS1830AU+T&R is ideal for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Embedded systems
  • Industrial control
  • High-end computing
  • Networking equipment

Product Specifications

The DS1830AU+T&R comes in a compact package that is both space-saving and efficient. It is provided in tape and reel packaging (T&R), which facilitates automated assembly processes, making it a convenient choice for mass production environments.

Quality Assurance

Maxim Integrated ensures that each DS1830AU+T&R chip meets rigorous standards for quality and performance. The company's quality assurance program includes extensive testing and validation to guarantee that customers receive only the best components for their electronic designs.

Ordering Information

To order the DS1830AU+T&R or to obtain more information about this product, customers can visit Maxim Integrated's official website or contact an authorized distributor. The company's customer support team is available to assist with product selection, ordering processes, and technical inquiries.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6997 $50.9910
75+ $1.3946 $104.5950
115+ $1.3510 $155.3650
155+ $1.3074 $202.6470
200+ $1.2639 $252.7800
265+ $1.1331 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess