EN
  • EN
  • DE

DS1830AS+T&R

Part No DS1830AS+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.06V 1V to 5.5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 3.15 V
Max Supply Current 25 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.98 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Channels 2
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 25 µA
Overvoltage Threshold 3.15 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
RoHS Compliant
Threshold Voltage 3.3 V
Type Sequencer
Undervoltage Threshold 2.98 V
Watchdog Timer No
Win Source Part Number 973810-DS1830AS+T&R
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1830AS+T&R CAD Model

Description

The Maxim Integrated DS1830AS+T&R is a robust, low-power, EconoReset chip with an active-low push-pull output. This precision device is designed to monitor the system voltage and assert a reset signal to the microprocessor, ensuring proper functioning during power-up, power-down, and brown-out conditions. The DS1830AS+T&R is an essential component for maintaining the reliability and stability of electronic systems.

With its compact size and surface-mount packaging, the DS1830AS+T&R is ideal for space-constrained applications. The device is supplied on tape and reel (T&R), facilitating efficient assembly for high-volume production. Its push-pull output configuration allows for a direct interface with a microprocessor's reset pin without the need for external components, simplifying the design and reducing the overall bill of materials.

Key features of the DS1830AS+T&R include:

  • Power Supply Monitoring: The device continuously monitors the system voltage and activates the reset output upon detecting out-of-tolerance conditions.
  • Automatic Reset Generation: Upon detecting a fault, the reset signal is asserted for a minimum of 140ms after the supply voltage returns to an acceptable level, ensuring the system has sufficient time to stabilize.
  • Low Power Consumption: Designed for energy-sensitive applications, the DS1830AS+T&R consumes minimal power, contributing to the overall energy efficiency of the system.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various application requirements.
  • High Accuracy: The reset threshold is factory-trimmed, ensuring precise monitoring and protection for the system.
  • Temperature Range: The DS1830AS+T&R operates over an industrial temperature range, making it suitable for use in harsh environments.

The Maxim Integrated DS1830AS+T&R is a critical component for system designers who require reliable voltage monitoring and reset functionality. Its ease of integration, coupled with Maxim's reputation for quality, makes it a top choice for applications in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess