EN
  • EN
  • DE

DS1821S+

Part No DS1821S+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE 1-WIRE 8SO / Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type 1-Wire
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 106237-DS1821S+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1821
Introduction Date November 20, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1821S+ CAD Model

Description

Maxim Integrated DS1821S+ Programmable Thermostat

The Maxim Integrated DS1821S+ is a versatile and programmable thermostat that offers a compact, low-power solution for temperature regulation within embedded systems. Designed with precision in mind, this device is ideal for a wide range of applications including industrial systems, consumer electronics, and environmental monitoring.

At the heart of the DS1821S+ lies a digital thermometer and thermostat that provide a two-in-one functionality. The thermometer measures temperatures from -55°C to +125°C, offering excellent accuracy with increments as fine as 0.5°C. Users can easily access temperature data through a digital interface, which simplifies integration into a system.

One of the key features of the DS1821S+ is its programmable nature. It allows users to set both upper and lower temperature limits, which the thermostat uses to control the temperature of the environment. When the measured temperature crosses either threshold, the DS1821S+ can trigger an external device using its onboard thermostat output pin. This feature makes it incredibly useful for applications that require precise temperature control such as climate control systems or thermal management within electronics.

The DS1821S+ operates on a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered devices. Its low power consumption is a significant advantage for portable and remote applications where power efficiency is critical. Additionally, the device is offered in a compact SOP-8 package, ensuring it takes up minimal space on a circuit board.

For ease of use, the DS1821S+ is compatible with the 1-Wire® interface, which minimizes the number of wires required for communication, allowing multiple devices to share the same bus. This simplifies the design and reduces the cost of the overall system.

In summary, the Maxim Integrated DS1821S+ Programmable Thermostat is a reliable, accurate, and energy-efficient solution for temperature monitoring and control. Its programmable features, combined with a straightforward digital interface, make it an excellent choice for designers looking to add temperature regulation to their projects.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess