EN
  • EN
  • DE

DS1819AR-10-U

Part No DS1819AR-10-U
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 5V PBRST/WD SOT23-5 / Processor Supervisor 1 Active Low/Push-Pull 5-Pin SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 773135-DS1819AR-10-U
Popularity Medium
Supply and Demand Status Limited
Family Name DS1819AR-10-U
Introduction Date November 19, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1819AR-10-U CAD Model

Description

The DS1819AR-10-U from Maxim Integrated is a versatile and compact microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides a crucial function by ensuring that the µP boots up in a predictable state each time the system is powered on. This product is an essential component for any system that requires reliable operation over a wide range of voltage levels and temperatures.

Key Features

  • Voltage Monitoring: The DS1819AR-10-U operates over a voltage range of 2.5V to 5.5V, making it suitable for a variety of digital systems.
  • Reset Threshold: It features a precision factory-set reset threshold of 4.63V, ensuring accurate monitoring of the power supply.
  • Reset Output: The active-low reset output is guaranteed to be in the correct state for VCC down to 1.2V, providing a reliable reset signal even during low voltage conditions.
  • Low Power Consumption: With its low supply current of 20µA (typical), it minimizes the impact on the overall power budget of the system.
  • Package: The device is offered in a compact SOT-23-3 package, allowing for efficient use of board space in space-constrained applications.

Applications

The DS1819AR-10-U is ideal for use in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Systems

Product Specifications

Parameter Value
Supply Voltage Range 2.5V to 5.5V
Reset Threshold Voltage 4.63V (typical)
Supply Current 20µA (typical)
Package Type SOT-23-3
Operating Temperature -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for high-quality, reliable integrated circuits, the DS1819AR-10-U is a smart choice for system designers looking to enhance the stability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess