EN
  • EN
  • DE

DS1818-20/TR

Part No DS1818-20/TR
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253727-DS1818-20/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1818-20/TR CAD Model

Description

Maxim Integrated DS1818-20/TR MicroMonitor Chip

The DS1818-20/TR from Maxim Integrated is a compact and efficient microprocessor supervisory circuit that provides an essential layer of system reliability and protection. Designed to monitor the power supply and temperature of microprocessor systems, this device helps in preventing data corruption and system failures by initiating a proper shutdown sequence during adverse conditions. With its precision temperature threshold and factory-trimmed reset trigger levels, the DS1818-20/TR ensures that your systems operate within safe parameters.

This supervisory circuit is particularly suitable for battery-powered equipment, computers, embedded systems, and other microprocessor-based applications where data integrity and system uptime are of paramount importance. The DS1818-20/TR is available in a compact SOT-23 package, making it an ideal choice for space-constrained designs without compromising on functionality.

Key features of the DS1818-20/TR include:

  • Programmable Reset Thresholds: The device allows users to set precise voltage thresholds to detect under-voltage conditions, ensuring the system operates within safe voltage levels.
  • Automatic Reset Generation: Upon detecting a fault condition, the DS1818-20/TR automatically generates a reset signal to the microprocessor, thereby preventing system crashes and ensuring a controlled restart.
  • Low Power Consumption: Its design focuses on energy efficiency, making it an excellent choice for portable and battery-operated devices.
  • High Accuracy: With factory-calibrated reset thresholds, the DS1818-20/TR provides high accuracy in monitoring system conditions.
  • Temperature Monitoring: The device includes a temperature sensor that triggers a reset when the system temperature exceeds safe operating limits.
  • Easy to Implement: Its small form factor and minimal external components requirement make it easy to integrate into existing designs.

The DS1818-20/TR is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance system reliability and performance. By incorporating this MicroMonitor chip into your design, you can safeguard your systems against unexpected power and temperature anomalies, ensuring a robust and dependable operation.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess