EN
  • EN
  • DE

DS1816R-10+T&R

Part No DS1816R-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253721-DS1816R-10+T&R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1816R-10+T&R CAD Model

Description

The DS1816R-10+T&R is a sophisticated microprocessor supervisory circuit designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This component is engineered to monitor system voltage and other vital system functions, ensuring the reliable operation of microprocessor systems by providing excellent power supply supervision and control.

Key Features

  • Voltage Monitoring: The DS1816R-10+T&R actively monitors the system voltage and issues a reset to the microprocessor during power-up, power-down, and brown-out conditions, ensuring the system operates within safe voltage levels.
  • Reset Timeout: It features a precise reset timeout of 350ms (min), which provides the system with enough time to return to a stable state before resuming operation after a reset event.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various applications, from commercial to industrial environments.
  • Package Type: Offered in a compact SOT-23 package, the DS1816R-10+T&R saves valuable board space and is ideal for space-constrained applications.
  • Supply Voltage: It supports a supply voltage range that caters to most common system voltages, enhancing its compatibility with a broad range of microprocessor systems.

Applications

The DS1816R-10+T&R is versatile and can be used in a variety of applications, including:

  • Computers and servers
  • Embedded systems
  • Industrial equipment
  • Portable/battery-powered devices
  • Networking and telecommunications equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1816R-10+T&R is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance that customers expect from Maxim Integrated products.

Ordering Information

The product is available in tape and reel (T&R) format, facilitating automated pick-and-place manufacturing processes, thereby reducing assembly time and cost. For ordering, customers can refer to the full part number DS1816R-10+T&R to ensure they receive the correct configuration and packaging.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3770 $59.4250
60+ $1.9508 $117.0480
92+ $1.8896 $173.8432
127+ $1.8295 $232.3465
164+ $1.7683 $290.0012
219+ $1.5847 $347.0493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess