EN
  • EN
  • DE

DS1814CR-5-U

Part No DS1814CR-5-U
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1V to 5.5V 5-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 4.75 V
Max Supply Current 15 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 5
Number of Voltages Monitored 1
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.625 V
Type Simple Reset/Power-On Reset
Watchdog Timer No
Win Source Part Number 1027987-DS1814CR-5-U
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1814CR-5-U CAD Model

Description

The DS1814CR-5-U is a versatile and innovative micro-monitoring chip designed by Maxim Integrated, a company renowned for its high-quality and reliable integrated circuits. This compact and efficient component is engineered to provide real-time monitoring of system voltage and temperature, ensuring that electronic devices operate within their specified limits and maintain optimal performance.

Key Features

  • Voltage Monitoring: The DS1814CR-5-U features precise voltage monitoring capabilities, designed to detect under-voltage conditions. It helps prevent system failures by ensuring that the supply voltage stays within safe operating levels.
  • Programmable Reset Thresholds: This chip comes with an adjustable reset threshold, allowing designers to tailor the reset initiation to specific system requirements, enhancing the flexibility and adaptability of the monitoring solution.
  • Temperature Sensing: Alongside voltage monitoring, the device is equipped with an integrated temperature sensor. This sensor enables the system to monitor for overheating, which can be crucial for maintaining the longevity and reliability of electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1814CR-5-U operates with minimal power consumption, making it an ideal choice for battery-powered and portable applications.
  • Compact SOT-23 Packaging: The device is packaged in a small-outline transistor (SOT-23) form factor, which is perfect for space-constrained applications without compromising on functionality.

Applications

The DS1814CR-5-U is a versatile component suitable for a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable and battery-operated devices
  • Industrial equipment
  • Telecommunication systems

Conclusion

Maxim Integrated's DS1814CR-5-U is a comprehensive monitoring solution that combines voltage and temperature sensing in a single, compact package. Its programmable features and low power consumption make it an excellent choice for engineers and designers looking to enhance the safety and efficiency of their electronic systems. With its robust design and versatile application range, the DS1814CR-5-U is set to be a valuable asset in any circuit requiring vigilant monitoring and protection.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess