The DS1814CR-10+T&R from Maxim Integrated is a sophisticated micro-monitoring IC designed to safeguard system integrity through monitoring and control functionalities. This compact and efficient component is an essential addition to a wide range of electronic applications, particularly those requiring reliable operation and protection against system failures.
Key Features
- Voltage Monitoring: The DS1814CR-10+T&R is equipped with precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds.
- Programmable Watchdog Timer: It includes a programmable watchdog timer that can be set to the desired interval, helping to prevent system lock-up by resetting the processor if necessary.
- Manual Reset: A manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control.
- Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for various environments and applications.
- Packaging: The DS1814CR-10+T&R comes in a robust, surface-mount package that is suitable for automated assembly processes, streamlining manufacturing and reducing production costs.
- Applications: Ideal for use in microprocessor systems, computers, controllers, and intelligent instruments where reliable monitoring is critical.
Technical Specifications
Parameter
Value
Supply Voltage
2.5V to 5.5V
Reset Threshold Voltage
Typically 4.63V
Watchdog Timeout
Adjustable
Operating Temperature
-40°C to +85°C
Package Type
SOT-223
The DS1814CR-10+T&R is a testament to Maxim Integrated's commitment to providing high-quality, reliable components that meet the stringent requirements of modern electronic systems. With its comprehensive set of features and robust design, it is an ideal choice for system designers and engineers looking to enhance the reliability and performance of their products.