EN
  • EN
  • DE

DS1807S+

Part No DS1807S+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT ADDRESS 2X AUDIO 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 65
Resistance (Ohms) 45k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Mute, Selectable Address, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1034586-DS1807S+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS1807S+ CAD Model

Description

Maxim Integrated's DS1807S+ Digital Potentiometer

Maxim Integrated's DS1807S+ is a dual, nonvolatile (NV) digital potentiometer designed to deliver a versatile and durable solution for a wide array of applications. This device offers a convenient and precise method for adjusting resistance values electronically, making it an ideal choice for fine-tuning and calibration in electronic circuits without the need for manual potentiometer adjustments.

The DS1807S+ operates over a wide voltage range of 4.5V to 5.5V and features two independent potentiometers in one compact package, each with 256-position. The potentiometers can be used in a variety of configurations, including rheostat or voltage-divider modes, providing flexibility for different design requirements. The resistance values range from 10kΩ to 100kΩ, allowing for fine adjustments to signal paths, biasing, and other circuit parameters.

One of the key features of the DS1807S+ is its nonvolatile memory, which ensures that the last programmed resistance settings are retained even after the power is cycled. This makes the device particularly useful for applications that require a consistent performance over time or need to maintain their settings between power-down cycles.

The digital interface of the DS1807S+ supports I²C, a widely used two-wire serial bus, which allows for easy integration into existing designs and straightforward communication with microcontrollers or other digital systems. This simplifies the design process by reducing the number of required connections and enabling remote control over the resistance settings.

Typical applications for the DS1807S+ include adjusting LCD screen brightness, setting motor speeds, tuning audio circuits, and calibrating sensors. Its robust design ensures reliable operation in industrial, automotive, and consumer electronics environments.

Maxim Integrated's commitment to quality and performance is evident in the DS1807S+ digital potentiometer. With its combination of dual-channel configuration, nonvolatile memory, and simple digital control, the DS1807S+ is an excellent choice for designers looking to add a high level of precision and convenience to their electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2328 $58.2328
3+ $47.7800 $143.3400
4+ $46.2878 $185.1512
6+ $44.7944 $268.7664
7+ $43.3010 $303.1070
9+ $38.8219 $349.3971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess