EN
  • EN
  • DE

DS17885S-5+

Part No DS17885S-5+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clocks | IC RTC CLK/CALENDAR PAR 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Supply Voltage , Battery 2.5V ~ 3.7V
Current - Timekeeping (Maximum) 3mA at 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number DS17885
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 710038-DS17885S-5+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS17885S-5+ CAD Model

Description

The DS17885S-5+ is a high-precision, full-featured real-time clock (RTC) module from Maxim Integrated, designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC integrates a quartz crystal and a battery input, allowing it to maintain accurate timekeeping even when the main power is lost, making it an ideal component for systems that require reliable time tracking, such as embedded systems, servers, and industrial equipment.

Key Features

  • Integrated Battery Backup: Comes with a built-in battery input that ensures continuous timekeeping in the event of a power failure.
  • High Accuracy: Features a precision temperature-compensated crystal oscillator, ensuring minimal time drift over temperature variations.
  • Serial Interface: Equipped with a serial interface that facilitates easy communication with microcontrollers and other digital systems.
  • Automatic Leap Year Compensation: Includes an intelligent algorithm to automatically adjust for leap years up to the year 2100.
  • Multiple Timekeeping Formats: Supports both 24-hour and 12-hour formats with an AM/PM indicator.

Technical Specifications

  • Part Number: DS17885S-5+
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: 0°C to +70°C
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)
  • Time Format: HH:MM:SS (hours, minutes, seconds)

Applications

The DS17885S-5+ is versatile and can be used in various applications requiring precise timekeeping and data logging, such as:

  • Embedded Systems
  • Data Loggers
  • Industrial Controllers
  • POS Terminals
  • Network Servers

With its robust feature set and reliable performance, the Maxim Integrated DS17885S-5+ RTC is a top choice for designers and engineers looking for a dependable timekeeping component.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.6978

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9318 $53.5908
14+ $7.3286 $102.6004
22+ $7.0996 $156.1912
30+ $6.8706 $206.1180
38+ $6.6416 $252.3808
51+ $5.9545 $303.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess