The DS1775R7+U from Maxim Integrated is a sophisticated digital thermometer and thermostat that offers precision temperature monitoring with a digital I²C interface for easy integration into a wide range of applications. This compact and efficient device is designed to provide high-accuracy temperature readings and control, making it an ideal solution for environmental control systems, computer thermal management, and other electronic devices requiring temperature regulation.
The DS1775R7+U operates over a supply voltage range of 2.7V to 5.5V, making it versatile for use in various systems with different power requirements. Its temperature sensing capabilities range from -55°C to +125°C with an accuracy of ±2°C, ensuring reliable performance across a broad spectrum of operating conditions. The device's programmable resolution of 9 to 12 bits allows for fine-tuning of the temperature readings to match the precision required for specific applications.
Featuring a user-programmable thermostat with hysteresis, the DS1775R7+U can trigger an output based on preset temperature thresholds, which is essential for automated temperature control systems. The compact SOT-23 package is space-saving and ideal for space-constrained applications.
Key features of the DS1775R7+U include:
- Digital I²C interface for easy communication with microcontrollers and other digital systems.
- Programmable temperature alarm settings that allow for customized thermal management.
- Low power consumption, making it suitable for battery-powered applications.
- Ability to perform temperature conversions in less than one second, providing quick feedback for dynamic thermal management.
Maxim Integrated's commitment to quality ensures that the DS1775R7+U digital thermometer and thermostat is a reliable and durable choice for your temperature sensing and control needs. Whether integrated into industrial systems or consumer electronics, this device offers the accuracy and flexibility required for maintaining optimal temperature conditions.